Vishay Intertechnology, Inc. RES 31.6K OHM 1/10W 0.1% 0603 TNPW060331K6BETA

Description
RES 31.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 31.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/10W 0.1% 0603 - TNPW060331K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/10W 0.1% 0603
TNPW060331K6BETA
RES 31.6K OHM 1/10W 0.1% 0603 TNPW060331K6BETA
RES 31.6Kohm 1/10W 0.1% 0603

RES 31.6Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060331K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060331K6BETA-ND
Chip Resistor - Surface Mount TNPW060331K6BETA-ND
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060331K6BETA TNPW060331K6BETA-ND
Product Name RES 31.6K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details