Vishay Precision Group RES 31.6K OHM 1/10W 0.1% 0603 TNPW060331K6BEEA

Description
RES 31.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 31.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/10W 0.1% 0603 - TNPW060331K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/10W 0.1% 0603
TNPW060331K6BEEA
RES 31.6K OHM 1/10W 0.1% 0603 TNPW060331K6BEEA
RES 31.6Kohm 1/10W 0.1% 0603

RES 31.6Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3651-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3651-2-ND
Chip Resistor - Surface Mount 541-3651-2-ND
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3651-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3651-6-ND
Chip Resistor - Surface Mount 541-3651-6-ND
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3651-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3651-1-ND
Chip Resistor - Surface Mount 541-3651-1-ND
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 31K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 31K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3699
Res, Thin Film, 31K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3699
RES, THIN FILM, 31K6, 0.1%, 0.063W, 0603, REEL; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 31K6, 0.1%, 0.063W, 0603, REEL; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK3760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK3760
Res, 31K6, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK3760
RES, 31K6, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 31K6, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060331K6BEEA 541-3651-2-ND 05R3699 33AK3760
Product Name RES 31.6K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 31K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 31K6, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 31600 ohms 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details