Vishay Intertechnology, Inc. RES 316 OHM 1/10W 0.1% 0603 TNPW0603316RBEEA

Description
RES 316ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 316ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/10W 0.1% 0603 - TNPW0603316RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/10W 0.1% 0603
TNPW0603316RBEEA
RES 316 OHM 1/10W 0.1% 0603 TNPW0603316RBEEA
RES 316ohm 1/10W 0.1% 0603

RES 316ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603316RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603316RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603316RBEEACT-ND
RES 316 OHM 0.1% 0.21W 0603

RES 316 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603316RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603316RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603316RBEEATR-ND
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603316RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603316RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603316RBEEADKR-ND
RES 316 OHM 0.1% 0.21W 0603

RES 316 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603316RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603316RBEEA
Chip Resistor - Surface Mount TNPW0603316RBEEA
RES 316 OHM 0.1% 1/8W 0603

RES 316 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603316RBEEA 541-TNPW0603316RBEEACT-ND TNPW0603316RBEEA
Product Name RES 316 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details