Vishay Precision Group Chip Resistor - Surface Mount TNPW060330K0BETA

Description
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060330K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060330K0BETA-ND
Chip Resistor - Surface Mount TNPW060330K0BETA-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:30kohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW060330K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:30kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW060330K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:30kohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW060330K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:30kohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:30kohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Tnpw, 0603, 30 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6351 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 30 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6351
Tnpw, 0603, 30 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6351
TNPW, 0603, 30 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0603, 30 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060330K0BETA-ND TNPW060330K0BETA 65C6351
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:30kohm; Resistance Tolerance:+/- 0.1%; Power Rating... Tnpw, 0603, 30 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details