The TNPW0603309RBEEA is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications, including automotive, industrial, and medical equipment. This resistor has a resistance value of 309 ohms with a tolerance of ±0.1%, making it suitable for precision applications. It operates at a rated dissipation of 0.210 W and can handle a maximum operating voltage of 100 V. The resistor features a temperature coefficient of ±50 ppm/K, ensuring minimal resistance change with temperature variations. It is qualified to AEC-Q200 standards, indicating its suitability for automotive applications. The operating temperature range is from -55 °C to 175 °C, allowing for versatility in different environments. The TNPW0603309RBEEA also exhibits superior moisture and sulfur resistance, enhancing its reliability in challenging conditions.
RES 309 OHM 0.1% 0.21W 0603
RES 309 OHM 0.1% 0.21W 0603
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 309ohm 1/10W 0.1% 0603
RES 309 OHM 0.1% 1/8W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW0603309RBEEADKR-ND | TNPW0603309RBEEA | TNPW0603309RBEEA |
| Product Name | Chip Resistor - Surface Mount | RES 309 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 309 ohms | 309 ohms | 309 ohms |