Vishay Precision Group RES 300 OHM 1/10W 0.1% 0603 TNPW0603300RBEEN

Description
RES 300ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 300ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/10W 0.1% 0603 - TNPW0603300RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/10W 0.1% 0603
TNPW0603300RBEEN
RES 300 OHM 1/10W 0.1% 0603 TNPW0603300RBEEN
RES 300ohm 1/10W 0.1% 0603

RES 300ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603300RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603300RBEEN-ND
Chip Resistor - Surface Mount TNPW0603300RBEEN-ND
300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 300R 0.1% T-9 E52 E3 Vishay - 50X3278 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 300R 0.1% T-9 E52 E3 Vishay
50X3278
Tnpw0603 300R 0.1% T-9 E52 E3 Vishay 50X3278
TNPW0603 300R 0.1% T-9 E52 e3

TNPW0603 300R 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603300RBEEN TNPW0603300RBEEN-ND 50X3278
Product Name RES 300 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 300R 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers