Vishay Precision Group RES 300K OHM 1/10W 0.1% 0603 TNPW0603300KBEEA

Description
RES 300Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 300Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/10W 0.1% 0603 - TNPW0603300KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/10W 0.1% 0603
TNPW0603300KBEEA
RES 300K OHM 1/10W 0.1% 0603 TNPW0603300KBEEA
RES 300Kohm 1/10W 0.1% 0603

RES 300Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3181-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3181-2-ND
Chip Resistor - Surface Mount 541-3181-2-ND
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3181-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3181-6-ND
Chip Resistor - Surface Mount 541-3181-6-ND
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3181-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3181-1-ND
Chip Resistor - Surface Mount 541-3181-1-ND
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603300KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603300KBEEA
Chip Resistor - Surface Mount TNPW0603300KBEEA
RES 300K OHM 0.1% 1/10W 0603

RES 300K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 300K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 05R2372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 300K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
05R2372
Res, Thin Film, 300K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 05R2372
RES, THIN FILM, 300K, 0.1%, 0.1W, 0603, REEL; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 300K, 0.1%, 0.1W, 0603, REEL; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0603300KBEEA 541-3181-2-ND TNPW0603300KBEEA 05R2372
Product Name RES 300K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 300K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 300000 ohms 300000 ohms 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers