Vishay Intertechnology, Inc. Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K64BETA

Description
Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06032K64BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06032K64BETA
Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K64BETA
Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K64BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K64BETA-ND
Chip Resistor - Surface Mount TNPW06032K64BETA-ND
2.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Draloric Film Resistors, 2,640 Ohm Resistance Value, +/-.1% Tolerance, 25Ppm T.c., Tape&reel Packaging Rohs Compliant Vishay - 22M4558 - Newark, An Avnet Company
Chicago, IL, United States
Draloric Film Resistors, 2,640 Ohm Resistance Value, +/-.1% Tolerance, 25Ppm T.c., Tape&reel Packaging Rohs Compliant Vishay
22M4558
Draloric Film Resistors, 2,640 Ohm Resistance Value, +/-.1% Tolerance, 25Ppm T.c., Tape&reel Packaging Rohs Compliant Vishay 22M4558
DRALORIC FILM RESISTORS, 2,640 OHM RESISTANCE VALUE, +/-.1% TOLERANCE, 25PPM T.C., TAPE&REEL PACKAGING ROHS COMPLIANT: NO

DRALORIC FILM RESISTORS, 2,640 OHM RESISTANCE VALUE, +/-.1% TOLERANCE, 25PPM T.C., TAPE&REEL PACKAGING ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K64BETA TNPW06032K64BETA-ND 22M4558
Product Name Res Thin Film 0603 2.64K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Draloric Film Resistors, 2,640 Ohm Resistance Value, +/-.1% Tolerance, 25Ppm T.c., Tape&reel Packaging Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers