Vishay Intertechnology, Inc. Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06032K55BHTA

Description
Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW06032K55BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW06032K55BHTA
Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06032K55BHTA
Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K55BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K55BHTA-ND
Chip Resistor - Surface Mount TNPW06032K55BHTA-ND
2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06032K55BHTA TNPW06032K55BHTA-ND
Product Name Res Thin Film 0603 2.55K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers