Vishay Intertechnology, Inc. Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K46BETA

Description
Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06032K46BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06032K46BETA
Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K46BETA
Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K46BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K46BETA-ND
Chip Resistor - Surface Mount TNPW06032K46BETA-ND
2.46 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.46 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 2.46 Kohm, 0.1%, 25 Ppm Vishay - 65C6260 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 2.46 Kohm, 0.1%, 25 Ppm Vishay
65C6260
Tnpw, 0603, 2.46 Kohm, 0.1%, 25 Ppm Vishay 65C6260
TNPW, 0603, 2.46 kOhm, 0.1%, 25 ppm

TNPW, 0603, 2.46 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K46BETA TNPW06032K46BETA-ND 65C6260
Product Name Res Thin Film 0603 2.46K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 2.46 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details