Vishay Intertechnology, Inc. Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K43DETA

Description
Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06032K43DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06032K43DETA
Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K43DETA
Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K43DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K43DETA-ND
Chip Resistor - Surface Mount TNPW06032K43DETA-ND
2.43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06032K43DETA TNPW06032K43DETA-ND
Product Name Res Thin Film 0603 2.43K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details