Vishay Intertechnology, Inc. RES 2.43K OHM 1/10W 0.1% 0603 TNPW06032K43BEEN

Description
RES 2.43Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.43Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/10W 0.1% 0603 - TNPW06032K43BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/10W 0.1% 0603
TNPW06032K43BEEN
RES 2.43K OHM 1/10W 0.1% 0603 TNPW06032K43BEEN
RES 2.43Kohm 1/10W 0.1% 0603

RES 2.43Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06032K43BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K43BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06032K43BEENDKR-ND
RES 2.43K OHM 0.1% 0.21W 0603

RES 2.43K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K43BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K43BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06032K43BEENTR-ND
2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K43BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K43BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06032K43BEENCT-ND
RES 2.43K OHM 0.1% 0.21W 0603

RES 2.43K OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06032K43BEEN 541-TNPW06032K43BEENDKR-ND
Product Name RES 2.43K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details