Vishay Precision Group RES 2.40K OHM 1/10W 0.1% 0603 TNPW06032K40BEEA

Description
RES 2.40Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.40Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40K OHM 1/10W 0.1% 0603 - TNPW06032K40BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40K OHM 1/10W 0.1% 0603
TNPW06032K40BEEA
RES 2.40K OHM 1/10W 0.1% 0603 TNPW06032K40BEEA
RES 2.40Kohm 1/10W 0.1% 0603

RES 2.40Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3179-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3179-6-ND
Chip Resistor - Surface Mount 541-3179-6-ND
2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3179-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3179-2-ND
Chip Resistor - Surface Mount 541-3179-2-ND
2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3179-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3179-1-ND
Chip Resistor - Surface Mount 541-3179-1-ND
2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3532
Res, Thin Film, 2K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3532
RES, THIN FILM, 2K4, 0.1%, 0.063W, 0603, REEL; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K4, 0.1%, 0.063W, 0603, REEL; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2K4, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2K4, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5640
Res, Aec-Q200, 2K4, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5640
RES, AEC-Q200, 2K4, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 2K4, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06032K40BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06032K40BEEA
Resistors - Chip Resistor - Surface Mount TNPW06032K40BEEA
RES 2.4K OHM 0.1% 0.21W 0603

RES 2.4K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K40BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06032K40BEEA
Chip Resistor - Surface Mount TNPW06032K40BEEA
RES 2.4K OHM 0.1% 1/10W 0603

RES 2.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW06032K40BEEA 541-3179-6-ND 05R3532 85AH5640 TNPW06032K40BEEA TNPW06032K40BEEA
Product Name RES 2.40K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 2K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 2K4, 0.1%, 0.125W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 2400 ohms 2400 ohms 2400 ohms 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts 0.2100 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details