Vishay Precision Group Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K21BECN

Description
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06032K21BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06032K21BECN
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K21BECN
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K21BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K21BECN-ND
Chip Resistor - Surface Mount TNPW06032K21BECN-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 2.21K 0.1% T-9 R52 Vishay - 14R8298 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 2.21K 0.1% T-9 R52 Vishay
14R8298
Tnpw-0603 2.21K 0.1% T-9 R52 Vishay 14R8298
TNPW-0603 2.21K 0.1% T-9 R52

TNPW-0603 2.21K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K21BECN TNPW06032K21BECN-ND 14R8298
Product Name Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 2.21K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details