Vishay Precision Group Chip Resistor - Surface Mount TNPW06032K15BEEA

Description
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3639-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3639-6-ND
Chip Resistor - Surface Mount 541-3639-6-ND
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3639-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3639-1-ND
Chip Resistor - Surface Mount 541-3639-1-ND
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3639-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3639-2-ND
Chip Resistor - Surface Mount 541-3639-2-ND
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 2.15K OHM 1/10W 0.1% 0603 - TNPW06032K15BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/10W 0.1% 0603
TNPW06032K15BEEA
RES 2.15K OHM 1/10W 0.1% 0603 TNPW06032K15BEEA
RES 2.15Kohm 1/10W 0.1% 0603

RES 2.15Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 2K15, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K15, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3514
Res, Thin Film, 2K15, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3514
RES, THIN FILM, 2K15, 0.1%, 0.063W, 0603, REEL; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K15, 0.1%, 0.063W, 0603, REEL; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3639-6-ND TNPW06032K15BEEA 05R3514
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1/10W 0.1% 0603 Res, Thin Film, 2K15, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details