2.08 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
THIN FILM,0603,1/16W,2.08
RES 2.08K OHM 0.1% 1/8W 0603
RES 2.08K OHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW06032K08BEEA-ND | TNPW06032K08BEEA | TNPW06032K08BEEA | TNPW06032K08BEEA |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,0603,1/16W,2.08K,.1%,25PPM,T/R,RoHS Compliant | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |