Vishay Intertechnology, Inc. RES 2.05K OHM 1/10W 0.1% 0603 TNPW06032K05BEEA

Description
RES 2.05Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.05Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/10W 0.1% 0603 - TNPW06032K05BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/10W 0.1% 0603
TNPW06032K05BEEA
RES 2.05K OHM 1/10W 0.1% 0603 TNPW06032K05BEEA
RES 2.05Kohm 1/10W 0.1% 0603

RES 2.05Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3638-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3638-1-ND
Chip Resistor - Surface Mount 541-3638-1-ND
2.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3638-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3638-2-ND
Chip Resistor - Surface Mount 541-3638-2-ND
2.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3638-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3638-6-ND
Chip Resistor - Surface Mount 541-3638-6-ND
2.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06032K05BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06032K05BEEA
Resistors - Chip Resistor - Surface Mount TNPW06032K05BEEA
RES 2.05K OHM 0.1% 0.21W 0603

RES 2.05K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 2K05, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K05, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3506
Res, Thin Film, 2K05, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3506
RES, THIN FILM, 2K05, 0.1%, 0.063W, 0603, REEL; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K05, 0.1%, 0.063W, 0603, REEL; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06032K05BEEA 541-3638-1-ND TNPW06032K05BEEA 05R3506
Product Name RES 2.05K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 2K05, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2050 ohms 2050 ohms 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details