Vishay Precision Group Chip Resistor - Surface Mount TNPW06032K00BETA

Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3637-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3637-2-ND
Chip Resistor - Surface Mount 541-3637-2-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3637-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3637-6-ND
Chip Resistor - Surface Mount 541-3637-6-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3637-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3637-1-ND
Chip Resistor - Surface Mount 541-3637-1-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 2.00K OHM 1/10W 0.1% 0603 - TNPW06032K00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/10W 0.1% 0603
TNPW06032K00BETA
RES 2.00K OHM 1/10W 0.1% 0603 TNPW06032K00BETA
RES 2.00Kohm 1/10W 0.1% 0603

RES 2.00Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 2K, 0.1%, 0.1W, 0603; Resistance Vishay - 11C1761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.1W, 0603; Resistance Vishay
11C1761
Res, Thin Film, 2K, 0.1%, 0.1W, 0603; Resistance Vishay 11C1761
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

RES, THIN FILM, 2K, 0.1%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 65C6241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
65C6241
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 65C6241
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3637-2-ND TNPW06032K00BETA 11C1761 65C6241
Product Name Chip Resistor - Surface Mount RES 2.00K OHM 1/10W 0.1% 0603 Res, Thin Film, 2K, 0.1%, 0.1W, 0603; Resistance Vishay Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 158480P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.1000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details