Vishay Intertechnology, Inc. THIN FILM,0603,1/16W,28.7K,.1%,25PPM,T/R,RoHS Compliant TNPW060328K7BEEN

Description
THIN FILM,0603,1/16W,28.7 K,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet
Description
THIN FILM,0603,1/16W,28.7 K,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,1/16W,28.7K,.1%,25PPM,T/R,RoHS Compliant - TNPW060328K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1/16W,28.7K,.1%,25PPM,T/R,RoHS Compliant
TNPW060328K7BEEN
THIN FILM,0603,1/16W,28.7K,.1%,25PPM,T/R,RoHS Compliant TNPW060328K7BEEN
THIN FILM,0603,1/16W,28.7 K,.1%,25PPM,T/R,RoHS Compliant

THIN FILM,0603,1/16W,28.7K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - TNPW060328K7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060328K7BEEN-ND
Chip Resistor - Surface Mount TNPW060328K7BEEN-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060328K7BEEN TNPW060328K7BEEN-ND
Product Name THIN FILM,0603,1/16W,28.7K,.1%,25PPM,T/R,RoHS Compliant Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.2100 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details