Vishay Precision Group RES 28.7K OHM 1/10W 0.1% 0603 TNPW060328K7BEEA

Description
RES 28.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 28.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/10W 0.1% 0603 - TNPW060328K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/10W 0.1% 0603
TNPW060328K7BEEA
RES 28.7K OHM 1/10W 0.1% 0603 TNPW060328K7BEEA
RES 28.7Kohm 1/10W 0.1% 0603

RES 28.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2011-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2011-2-ND
Chip Resistor - Surface Mount 541-2011-2-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2011-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2011-6-ND
Chip Resistor - Surface Mount 541-2011-6-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2011-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2011-1-ND
Chip Resistor - Surface Mount 541-2011-1-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 28K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 28K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3631
Res, Thin Film, 28K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3631
RES, THIN FILM, 28K7, 0.1%, 0.063W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 28K7, 0.1%, 0.063W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060328K7BEEA 541-2011-2-ND 05R3631
Product Name RES 28.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 28K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers