Vishay Intertechnology, Inc. Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060328K0DETA

Description
Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060328K0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060328K0DETA
Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060328K0DETA
Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060328K0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060328K0DETA-ND
Chip Resistor - Surface Mount TNPW060328K0DETA-ND
28 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

28 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 28 Kohm, 0.5%, 25 Ppm Vishay - 65C6328 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 28 Kohm, 0.5%, 25 Ppm Vishay
65C6328
Tnpw, 0603, 28 Kohm, 0.5%, 25 Ppm Vishay 65C6328
TNPW, 0603, 28 kOhm, 0.5%, 25 ppm

TNPW, 0603, 28 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060328K0DETA TNPW060328K0DETA-ND 65C6328
Product Name Res Thin Film 0603 28K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 28 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details