Vishay Intertechnology, Inc. RES 287 OHM 1/10W 0.1% 0603 TNPW0603287RBETA

Description
RES 287ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 287ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/10W 0.1% 0603 - TNPW0603287RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/10W 0.1% 0603
TNPW0603287RBETA
RES 287 OHM 1/10W 0.1% 0603 TNPW0603287RBETA
RES 287ohm 1/10W 0.1% 0603

RES 287ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603287RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603287RBETA-ND
Chip Resistor - Surface Mount TNPW0603287RBETA-ND
287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

287 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistor,thin Film,287Ohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 18K4986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,287Ohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
18K4986
Resistor,thin Film,287Ohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 18K4986
Resistor,Thin Film,287Ohms,75WV,.1 +/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Thin Film,287Ohms,75WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603287RBETA TNPW0603287RBETA-ND 18K4986
Product Name RES 287 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,thin Film,287Ohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details