Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603280RDHTA

Description
280 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Description
280 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW0603280RDHTA is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 280 ohms with a tolerance of ±0.5%. It is designed for applications requiring high stability and reliability, making it suitable for use in military and avionics sectors. The resistor has a rated power dissipation of 0.1 W and can operate at a maximum voltage of 75 V. It operates within a temperature range of -55 °C to 125 °C, with a maximum film temperature of 155 °C. The temperature coefficient is ±25 ppm/K, ensuring minimal resistance drift over time. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is packaged in a standard reel format, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The TNPW0603280RDHTA is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 280 ohms with a tolerance of ±0.5%. It is designed for applications requiring high stability and reliability, making it suitable for use in military and avionics sectors. The resistor has a rated power dissipation of 0.1 W and can operate at a maximum voltage of 75 V. It operates within a temperature range of -55 °C to 125 °C, with a maximum film temperature of 155 °C. The temperature coefficient is ±25 ppm/K, ensuring minimal resistance drift over time. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is packaged in a standard reel format, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603280RDHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603280RDHTA-ND
Chip Resistor - Surface Mount TNPW0603280RDHTA-ND
280 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

280 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603280RDHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603280RDHTA
Chip Resistor - Surface Mount TNPW0603280RDHTA
RES 280 OHM 0.5% 1/10W 0603

RES 280 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 280 Ohm, 0.5%, 50 Ppm Vishay - 92H6971 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 280 Ohm, 0.5%, 50 Ppm Vishay
92H6971
Tnpw, 0603, 280 Ohm, 0.5%, 50 Ppm Vishay 92H6971
TNPW, 0603, 280 Ohm, 0.5%, 50 ppm

TNPW, 0603, 280 Ohm, 0.5%, 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603280RDHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603280RDHTA
Chip Resistor - Surface Mount TNPW0603280RDHTA
RES 280 OHM 0.5% 1/10W 0603

RES 280 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number TNPW0603280RDHTA-ND TNPW0603280RDHTA 92H6971 TNPW0603280RDHTA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 280 Ohm, 0.5%, 50 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD275JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers