Vishay Precision Group RES 274K OHM 1/10W 0.1% 0603 TNPW0603274KBEEA

Description
RES 274Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 274Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/10W 0.1% 0603 - TNPW0603274KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/10W 0.1% 0603
TNPW0603274KBEEA
RES 274K OHM 1/10W 0.1% 0603 TNPW0603274KBEEA
RES 274Kohm 1/10W 0.1% 0603

RES 274Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3632-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3632-1-ND
Chip Resistor - Surface Mount 541-3632-1-ND
274 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

274 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3632-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3632-6-ND
Chip Resistor - Surface Mount 541-3632-6-ND
274 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

274 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3632-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3632-2-ND
Chip Resistor - Surface Mount 541-3632-2-ND
274 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

274 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 274K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 05R2358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 274K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
05R2358
Res, Thin Film, 274K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 05R2358
RES, THIN FILM, 274K, 0.1%, 0.1W, 0603, REEL; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 274K, 0.1%, 0.1W, 0603, REEL; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603274KBEEA 541-3632-1-ND 05R2358
Product Name RES 274K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 274K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 274000 ohms 274000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details