Vishay Intertechnology, Inc. RES 26.7 OHM 1/10W 0.1% 0603 TNPW060326R7BETA

Description
RES 26.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 26.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/10W 0.1% 0603 - TNPW060326R7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/10W 0.1% 0603
TNPW060326R7BETA
RES 26.7 OHM 1/10W 0.1% 0603 TNPW060326R7BETA
RES 26.7ohm 1/10W 0.1% 0603

RES 26.7ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060326R7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060326R7BETA-ND
Chip Resistor - Surface Mount TNPW060326R7BETA-ND
26.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

26.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060326R7BETA TNPW060326R7BETA-ND
Product Name RES 26.7 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details