Vishay Intertechnology, Inc. RES 255 OHM 1/10W 0.1% 0603 TNPW0603255RBETA

Description
RES 255ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 255ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/10W 0.1% 0603 - TNPW0603255RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/10W 0.1% 0603
TNPW0603255RBETA
RES 255 OHM 1/10W 0.1% 0603 TNPW0603255RBETA
RES 255ohm 1/10W 0.1% 0603

RES 255ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603255RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603255RBETA-ND
Chip Resistor - Surface Mount TNPW0603255RBETA-ND
255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603255RBETA TNPW0603255RBETA-ND
Product Name RES 255 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details