Vishay Precision Group SMD 75V 125mW Resistor TNPW060324K9BEEA

Description
0603 Thin Film Resistor, 24.9kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW060324K9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K9BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor, 24.9kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW060324K9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K9BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 125mW Resistor - 52-TNPW060324K9BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 125mW Resistor
52-TNPW060324K9BEEA
SMD 75V 125mW Resistor 52-TNPW060324K9BEEA
0603 Thin Film Resistor, 24.9kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW060324K9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K9BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 24.9kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW060324K9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K9BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2620727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620727
Surface Mount Resistors 2620727
Vishay TNPW060324K9BEEA

Vishay TNPW060324K9BEEA

Supplier's Site
Surface Mount Resistors - 2620727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620727P
Surface Mount Resistors 2620727P
Vishay TNPW060324K9BEEA

Vishay TNPW060324K9BEEA

Supplier's Site
Surface Mount Resistors - 2620726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620726
Surface Mount Resistors 2620726
Vishay TNPW060324K9BEEA

Vishay TNPW060324K9BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP24.9KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.9KAADKR-ND
Chip Resistor - Surface Mount TNP24.9KAADKR-ND
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP24.9KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.9KAATR-ND
Chip Resistor - Surface Mount TNP24.9KAATR-ND
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP24.9KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.9KAACT-ND
Chip Resistor - Surface Mount TNP24.9KAACT-ND
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 24.9K OHM 1/10W 0.1% 0603 - TNPW060324K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W 0.1% 0603
TNPW060324K9BEEA
RES 24.9K OHM 1/10W 0.1% 0603 TNPW060324K9BEEA
RES 24.9Kohm 1/10W 0.1% 0603

RES 24.9Kohm 1/10W 0.1% 0603

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972432-TNPW060324K9BEEA
Resistors - Chip Resistor - Surface Mount 972432-TNPW060324K9BEEA
Win Source Part Number: 972432-TNPW060324K9B EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 24.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP24.9KAACT,TNPW060 324K9BEEA-ND,TNPW060 3 24K9 0.1% T9 ET1 E3,TNP24.9KAATR,TNP2 4.9KAADKR Base Product Number: TNPW0603

Win Source Part Number: 972432-TNPW060324K9BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 24.9 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNP24.9KAACT,TNPW060324K9BEEA-ND,TNPW0603 24K9 0.1% T9 ET1 E3,TNP24.9KAATR,TNP24.9KAADKR
Base Product Number: TNPW0603

Buy Now Datasheet
Res, Thin Film, 24K9, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.063W, 0603; Resistance Vishay
05R3608
Res, Thin Film, 24K9, 0.1%, 0.063W, 0603; Resistance Vishay 05R3608
RES, THIN FILM, 24K9, 0.1%, 0.063W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.063W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8981 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8981
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8981
RES, THIN FILM, 24K9, 0.1%, 0.1W, 0603, REEL; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.1W, 0603, REEL; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060324K9BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060324K9BEEA
Chip Resistor - Surface Mount TNPW060324K9BEEA
RES 24.9K OHM 0.1% 1/10W 0603

RES 24.9K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-TNPW060324K9BEEA 2620727 TNP24.9KAADKR-ND TNPW060324K9BEEA 972432-TNPW060324K9BEEA 05R3608 TNPW060324K9BEEA
Product Name SMD 75V 125mW Resistor Surface Mount Resistors Chip Resistor - Surface Mount RES 24.9K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Res, Thin Film, 24K9, 0.1%, 0.063W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THIN FILM Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 24900 ohms 2.49E-5 ohms 24900 ohms 24900 ohms 24900 ohms 24900 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details