Vishay Precision Group RES 240 OHM 1/10W 0.1% 0603 TNPW0603240RBEEA

Description
RES 240ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 240ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/10W 0.1% 0603 - TNPW0603240RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/10W 0.1% 0603
TNPW0603240RBEEA
RES 240 OHM 1/10W 0.1% 0603 TNPW0603240RBEEA
RES 240ohm 1/10W 0.1% 0603

RES 240ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3628-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3628-6-ND
Chip Resistor - Surface Mount 541-3628-6-ND
240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3628-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3628-2-ND
Chip Resistor - Surface Mount 541-3628-2-ND
240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3628-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3628-1-ND
Chip Resistor - Surface Mount 541-3628-1-ND
240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 240R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 240R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4503
Res, Thin Film, 240R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4503
RES, THIN FILM, 240R, 0.1%, 0.063W, 0603, REEL; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 240R, 0.1%, 0.063W, 0603, REEL; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9429
Res, 240R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9429
RES, 240R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 240R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603240RBEEA 541-3628-6-ND 05R4503 33AK9429
Product Name RES 240 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 240R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 240R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details