Vishay Precision Group Chip Resistor - Surface Mount TNPW060323K2BETA

Description
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060323K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060323K2BETA-ND
Chip Resistor - Surface Mount TNPW060323K2BETA-ND
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 23.2K OHM 1/10W 0.1% 0603 - TNPW060323K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/10W 0.1% 0603
TNPW060323K2BETA
RES 23.2K OHM 1/10W 0.1% 0603 TNPW060323K2BETA
RES 23.2Kohm 1/10W 0.1% 0603

RES 23.2Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 23K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 23K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2430
Res, Thin Film, 23K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2430
RES, THIN FILM, 23K2, 0.1%, 0.1W, 0603, REEL; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 23K2, 0.1%, 0.1W, 0603, REEL; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060323K2BETA-ND TNPW060323K2BETA 95C2430
Product Name Chip Resistor - Surface Mount RES 23.2K OHM 1/10W 0.1% 0603 Res, Thin Film, 23K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details