Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603237KBEEA

Description
237 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
237 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603237KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603237KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603237KBEEATR-ND
237 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

237 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603237KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603237KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603237KBEEACT-ND
RES 237K OHM 0.1% 0.21W 0603

RES 237K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603237KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603237KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603237KBEEADKR-ND
RES 237K OHM 0.1% 0.21W 0603

RES 237K OHM 0.1% 0.21W 0603

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW0603237KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW0603237KBEEA
SMD 8W Resistor 52-TNPW0603237KBEEA
Res Thin Film 0603 237K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603237KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603237KBEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 237K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603237KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603237KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 237K OHM 1/10W 0.1% 0603 - TNPW0603237KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/10W 0.1% 0603
TNPW0603237KBEEA
RES 237K OHM 1/10W 0.1% 0603 TNPW0603237KBEEA
RES 237Kohm 1/10W 0.1% 0603

RES 237Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603237KBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603237KBEEA
Chip Resistor - Surface Mount TNPW0603237KBEEA
RES 237K OHM 0.1% 1/8W 0603

RES 237K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW0603237KBEEATR-ND 52-TNPW0603237KBEEA TNPW0603237KBEEA TNPW0603237KBEEA
Product Name Chip Resistor - Surface Mount SMD 8W Resistor RES 237K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers