RES 232 OHM 0.1% 0.21W 0603
RES 232 OHM 0.1% 0.21W 0603
232 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 232ohm 1/10W 0.1% 0603
RES 232 OHM 0.1% 1/8W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW0603232RBEEACT-ND | TNPW0603232RBEEA | TNPW0603232RBEEA |
| Product Name | Chip Resistor - Surface Mount | RES 232 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 232 ohms | 232 ohms | 232 ohms |