Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060322R1DHTA

Description
22.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
22.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060322R1DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060322R1DHTA-ND
Chip Resistor - Surface Mount TNPW060322R1DHTA-ND
22.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

22.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 22.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW060322R1DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 22.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW060322R1DHTA
Res Thin Film 0603 22.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060322R1DHTA
Res Thin Film 0603 22.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 22.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 22.1 Ohm, 0.5%, 50 Ppm Vishay - 65C6295 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 22.1 Ohm, 0.5%, 50 Ppm Vishay
65C6295
Tnpw, 0603, 22.1 Ohm, 0.5%, 50 Ppm Vishay 65C6295
TNPW, 0603, 22.1 Ohm, 0.5%, 50 ppm

TNPW, 0603, 22.1 Ohm, 0.5%, 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060322R1DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060322R1DHTA
Chip Resistor - Surface Mount TNPW060322R1DHTA
RES 22.1 OHM 0.5% 1/10W 0603

RES 22.1 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060322R1DHTA-ND TNPW060322R1DHTA 65C6295 TNPW060322R1DHTA
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 22.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R Tnpw, 0603, 22.1 Ohm, 0.5%, 50 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details