Vishay Intertechnology, Inc. RES 22.6K OHM 1/10W 0.1% 0603 TNPW060322K6BEEN

Description
RES 22.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 22.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/10W 0.1% 0603 - TNPW060322K6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/10W 0.1% 0603
TNPW060322K6BEEN
RES 22.6K OHM 1/10W 0.1% 0603 TNPW060322K6BEEN
RES 22.6Kohm 1/10W 0.1% 0603

RES 22.6Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060322K6BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060322K6BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060322K6BEENTR-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060322K6BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060322K6BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060322K6BEENDKR-ND
RES 22.6K OHM 0.1% 0.21W 0603

RES 22.6K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060322K6BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060322K6BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060322K6BEENCT-ND
RES 22.6K OHM 0.1% 0.21W 0603

RES 22.6K OHM 0.1% 0.21W 0603

Buy Now Datasheet
SMD 0.1W 22600ohm 75V Resistor - 52-TNPW060322K6BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 22600ohm 75V Resistor
52-TNPW060322K6BEEN
SMD 0.1W 22600ohm 75V Resistor 52-TNPW060322K6BEEN
Fixed Resistor, Thin Film, 0.1W, 22600ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060322K6BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 22600ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 22600ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K6BEEN can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 22600ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060322K6BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 22600ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 22600ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060322K6BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW060322K6BEEN 541-TNPW060322K6BEENTR-ND 52-TNPW060322K6BEEN
Product Name RES 22.6K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 0.1W 22600ohm 75V Resistor
Mounting / Packaging 0603 0603; 0603
Resistance Range 22600 ohms 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details