Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060322K1BEEN

Description
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3626-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3626-2-ND
Chip Resistor - Surface Mount 541-3626-2-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3626-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3626-1-ND
Chip Resistor - Surface Mount 541-3626-1-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3626-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3626-6-ND
Chip Resistor - Surface Mount 541-3626-6-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 22.1K OHM 1/10W 0.1% 0603 - TNPW060322K1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/10W 0.1% 0603
TNPW060322K1BEEN
RES 22.1K OHM 1/10W 0.1% 0603 TNPW060322K1BEEN
RES 22.1Kohm 1/10W 0.1% 0603

RES 22.1Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW060322K1BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060322K1BEEN
Resistors - Chip Resistor - Surface Mount TNPW060322K1BEEN
RES 22.1K OHM 0.1% 0.21W 0603

RES 22.1K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-3626-2-ND TNPW060322K1BEEN TNPW060322K1BEEN
Product Name Chip Resistor - Surface Mount RES 22.1K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers