Vishay Intertechnology, Inc. RES 226K OHM 1/10W 0.1% 0603 TNPW0603226KBEEA

Description
RES 226Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 226Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/10W 0.1% 0603 - TNPW0603226KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/10W 0.1% 0603
TNPW0603226KBEEA
RES 226K OHM 1/10W 0.1% 0603 TNPW0603226KBEEA
RES 226Kohm 1/10W 0.1% 0603

RES 226Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603226KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603226KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603226KBEEACT-ND
226 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

226 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603226KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603226KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603226KBEEADKR-ND
226 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

226 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603226KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603226KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603226KBEEATR-ND
226 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

226 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-TNPW0603226KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW0603226KBEEA
SMD 10W Resistor 52-TNPW0603226KBEEA
Res Thin Film 0603 226K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603226KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603226KBEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 226K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603226KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603226KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 226Kohm, 100Mw, 0.1%; Resistance Vishay - 05R2325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 226Kohm, 100Mw, 0.1%; Resistance Vishay
05R2325
Resistor, Thin Film, 226Kohm, 100Mw, 0.1%; Resistance Vishay 05R2325
RESISTOR, THIN FILM, 226KOHM, 100mW, 0.1%; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 226KOHM, 100mW, 0.1%; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603226KBEEA 541-TNPW0603226KBEEACT-ND 52-TNPW0603226KBEEA 05R2325
Product Name RES 226K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 10W Resistor Resistor, Thin Film, 226Kohm, 100Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 226000 ohms 226000 ohms 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details