Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06032210BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... - TNPW06032210BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
TNPW06032210BT9
Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06032210BT9
Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06032210BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:221ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details