Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060320K5DETA

Description
20.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060320K5DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060320K5DETA-ND
Chip Resistor - Surface Mount TNPW060320K5DETA-ND
20.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

20.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 20.5K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060320K5DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 20.5K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060320K5DETA
Res Thin Film 0603 20.5K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060320K5DETA
Res Thin Film 0603 20.5K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 20.5K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 20.5 Kohm, 0.5%, 25 Ppm Vishay - 92H7390 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 20.5 Kohm, 0.5%, 25 Ppm Vishay
92H7390
Tnpw, 0603, 20.5 Kohm, 0.5%, 25 Ppm Vishay 92H7390
TNPW, 0603, 20.5 kOhm, 0.5%, 25 ppm

TNPW, 0603, 20.5 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060320K5DETA-ND TNPW060320K5DETA 92H7390
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 20.5K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 20.5 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details