Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060320K0FHEA

Description
RES 20K OHM 1% 0.21W 0603
Request a Quote Datasheet
Description
RES 20K OHM 1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060320K0FHEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320K0FHEACT-ND
Chip Resistor - Surface Mount 541-TNPW060320K0FHEACT-ND
RES 20K OHM 1% 0.21W 0603

RES 20K OHM 1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060320K0FHEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320K0FHEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060320K0FHEADKR-ND
RES 20K OHM 1% 0.21W 0603

RES 20K OHM 1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060320K0FHEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060320K0FHEATR-ND
Chip Resistor - Surface Mount 541-TNPW060320K0FHEATR-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-TNPW060320K0FHEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details