Vishay Precision Group Chip Resistor - Surface Mount - TNPW060320K0BEEN TNPW060320K0BEEN

Description
Manufacturer: Vishay Win Source Part Number: 937172-TNPW060320K0B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW060320K0BEEN-ND, 541-3617-6, TNPW0603 20K 0.1% T9 E52 E3, 541-3617-1, 541-3617-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937172-TNPW060320K0B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW060320K0BEEN-ND, 541-3617-6, TNPW0603 20K 0.1% T9 E52 E3, 541-3617-1, 541-3617-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060320K0BEEN
937172-TNPW060320K0BEEN
Chip Resistor - Surface Mount - TNPW060320K0BEEN 937172-TNPW060320K0BEEN
Manufacturer: Vishay Win Source Part Number: 937172-TNPW060320K0B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW060320K0BEEN-ND, 541-3617-6, TNPW0603 20K 0.1% T9 E52 E3, 541-3617-1, 541-3617-2

Manufacturer: Vishay
Win Source Part Number: 937172-TNPW060320K0BEEN
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW060320K0BEEN-ND, 541-3617-6, TNPW0603 20K 0.1% T9 E52 E3, 541-3617-1, 541-3617-2

Buy Now Datasheet
SMD 75V 125mW Resistor - 52-TNPW060320K0BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 125mW Resistor
52-TNPW060320K0BEEN
SMD 75V 125mW Resistor 52-TNPW060320K0BEEN
0603 Thin Film Resistor, 20kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW060320K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K0BEEN can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 20kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW060320K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060320K0BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3617-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3617-2-ND
Chip Resistor - Surface Mount 541-3617-2-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3617-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3617-6-ND
Chip Resistor - Surface Mount 541-3617-6-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3617-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3617-1-ND
Chip Resistor - Surface Mount 541-3617-1-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 20.0K OHM 1/10W 0.1% 0603 - TNPW060320K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/10W 0.1% 0603
TNPW060320K0BEEN
RES 20.0K OHM 1/10W 0.1% 0603 TNPW060320K0BEEN
RES 20.0Kohm 1/10W 0.1% 0603

RES 20.0Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Vishay - 71M1235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Vishay
71M1235
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Vishay 71M1235
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 71M1236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
71M1236
Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 71M1236
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 937172-TNPW060320K0BEEN 52-TNPW060320K0BEEN 541-3617-2-ND TNPW060320K0BEEN 71M1235 71M1236
Product Name Chip Resistor - Surface Mount - TNPW060320K0BEEN SMD 75V 125mW Resistor Chip Resistor - Surface Mount RES 20.0K OHM 1/10W 0.1% 0603 Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Vishay Res, Thin Film, 20K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details