Vishay Intertechnology, Inc. RES 205 OHM 1/10W 0.1% 0603 TNPW0603205RBETA

Description
RES 205ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 205ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/10W 0.1% 0603 - TNPW0603205RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/10W 0.1% 0603
TNPW0603205RBETA
RES 205 OHM 1/10W 0.1% 0603 TNPW0603205RBETA
RES 205ohm 1/10W 0.1% 0603

RES 205ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603205RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603205RBETA-ND
Chip Resistor - Surface Mount TNPW0603205RBETA-ND
205 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

205 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603205RBETA TNPW0603205RBETA-ND
Product Name RES 205 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 205 ohms 205 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614447-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details