Vishay Precision Group Chip Resistor - Surface Mount TNPW06031R00DHEA

Description
TNPW0603 1R0 0.5% T-2 ET1 E3
Request a Quote Datasheet
Description
TNPW0603 1R0 0.5% T-2 ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06031R00DHEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031R00DHEATR-ND
Chip Resistor - Surface Mount 541-TNPW06031R00DHEATR-ND
TNPW0603 1R0 0.5% T-2 ET1 E3

TNPW0603 1R0 0.5% T-2 ET1 E3

Buy Now Datasheet
Resistor, Thin Film, 1 Ohm, 100Mw, 0.5%, Full Reel; Resistance Vishay - 05R4114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1 Ohm, 100Mw, 0.5%, Full Reel; Resistance Vishay
05R4114
Resistor, Thin Film, 1 Ohm, 100Mw, 0.5%, Full Reel; Resistance Vishay 05R4114
RESISTOR, THIN FILM, 1 OHM, 100mW, 0.5%, FULL REEL; Resistance:1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1 OHM, 100mW, 0.5%, FULL REEL; Resistance:1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW06031R00DHEATR-ND 05R4114
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 1 Ohm, 100Mw, 0.5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details