Vishay Intertechnology, Inc. RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW06031K96BETA

Description
RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet
Description
RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW06031K96BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW06031K96BETA
RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW06031K96BETA
RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K96BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K96BETA-ND
Chip Resistor - Surface Mount TNPW06031K96BETA-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06031K96BETA TNPW06031K96BETA-ND
Product Name RES 1.96K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD184GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details