Vishay Precision Group Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K76BETA

Description
Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06031K76BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06031K76BETA
Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K76BETA
Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K76BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K76BETA-ND
Chip Resistor - Surface Mount TNPW06031K76BETA-ND
1.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06031K76BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K76BETA
Chip Resistor - Surface Mount TNPW06031K76BETA
RES 1.76K OHM 0.1% 1/10W 0603

RES 1.76K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Tnpw-0603 1.76K 0.1% T-9 Rt1 Vishay - 50X1603 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 1.76K 0.1% T-9 Rt1 Vishay
50X1603
Tnpw-0603 1.76K 0.1% T-9 Rt1 Vishay 50X1603
TNPW-0603 1.76K 0.1% T-9 RT1

TNPW-0603 1.76K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW06031K76BETA TNPW06031K76BETA-ND TNPW06031K76BETA 50X1603
Product Name Res Thin Film 0603 1.76K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw-0603 1.76K 0.1% T-9 Rt1 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details