Vishay Precision Group RES 1.65K OHM 1/10W 0.1% 0603 TNPW06031K65BEEA

Description
RES 1.65Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.65Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/10W 0.1% 0603 - TNPW06031K65BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/10W 0.1% 0603
TNPW06031K65BEEA
RES 1.65K OHM 1/10W 0.1% 0603 TNPW06031K65BEEA
RES 1.65Kohm 1/10W 0.1% 0603

RES 1.65Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW Resistor - 52-TNPW06031K65BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06031K65BEEA
SMD 125mW Resistor 52-TNPW06031K65BEEA
0603 Thin Film Chip Resistor, 1.65kR, 0.1%, 125mW, SMD Product overview: TNPW06031K65BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K65BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Chip Resistor, 1.65kR, 0.1%, 125mW, SMD Product overview: TNPW06031K65BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K65BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K65BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K65BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06031K65BEEATR-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K65BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K65BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06031K65BEEACT-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K65BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K65BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06031K65BEEADKR-ND
1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06031K65BEEA
900522-TNPW06031K65BEEA
Chip Resistor - Surface Mount - TNPW06031K65BEEA 900522-TNPW06031K65BEEA
Manufacturer: Vishay Win Source Part Number: 900522-TNPW06031K65B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 1.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-TNPW06031K65BEEA CT, TNPW06031K65BEEA-ND, 541-TNPW06031K65BEEA TR, 541-TNPW06031K65BEEA DKR, TNPW0603 1K65 0.1% T9 ET1 E3

Manufacturer: Vishay
Win Source Part Number: 900522-TNPW06031K65BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 1.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-TNPW06031K65BEEACT, TNPW06031K65BEEA-ND, 541-TNPW06031K65BEEATR, 541-TNPW06031K65BEEADKR, TNPW0603 1K65 0.1% T9 ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06031K65BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K65BEEA
Chip Resistor - Surface Mount TNPW06031K65BEEA
RES 1.65K OHM 0.1% 1/10W 0603

RES 1.65K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06031K65BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K65BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K65BEEA
RES 1.65K OHM 0.1% 0.21W 0603

RES 1.65K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 1K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3272
Res, Thin Film, 1K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3272
RES, THIN FILM, 1K65, 0.1%, 0.063W, 0603, REEL; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K65, 0.1%, 0.063W, 0603, REEL; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1046
Res, 1K65, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1046
RES, 1K65, 0.1%, 0.125W, THIN FILM, SMD; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K65, 0.1%, 0.125W, THIN FILM, SMD; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW06031K65BEEA 52-TNPW06031K65BEEA 541-TNPW06031K65BEEATR-ND 900522-TNPW06031K65BEEA TNPW06031K65BEEA TNPW06031K65BEEA 05R3272
Product Name RES 1.65K OHM 1/10W 0.1% 0603 SMD 125mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW06031K65BEEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 1K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1650 ohms 1650 ohms 1650 ohms 1650 ohms 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details