Vishay Precision Group Chip Resistor - Surface Mount TNPW06031K47BETA

Description
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06031K47BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K47BETA-ND
Chip Resistor - Surface Mount TNPW06031K47BETA-ND
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,1.47K,.1%,25PPM,T/R - TNPW06031K47BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1.47K,.1%,25PPM,T/R
TNPW06031K47BETA
THIN FILM,0603,1.47K,.1%,25PPM,T/R TNPW06031K47BETA
THIN FILM,0603,1.47K,.1%, 25PPM,T/R

THIN FILM,0603,1.47K,.1%,25PPM,T/R

Supplier's Site
Res, Thin Film, 1K47, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K47, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2401
Res, Thin Film, 1K47, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2401
RES, THIN FILM, 1K47, 0.1%, 0.1W, 0603, REEL; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 1K47, 0.1%, 0.1W, 0603, REEL; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K47BETA-ND TNPW06031K47BETA 95C2401
Product Name Chip Resistor - Surface Mount THIN FILM,0603,1.47K,.1%,25PPM,T/R Res, Thin Film, 1K47, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details