Vishay Intertechnology, Inc. Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K29BETA

Description
Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06031K29BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06031K29BETA
Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K29BETA
Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06031K29BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K29BETA-ND
Chip Resistor - Surface Mount TNPW06031K29BETA-ND
1.29 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1.29 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06031K29BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06031K29BETA
Chip Resistor - Surface Mount TNPW06031K29BETA
RES 1.29K OHM 0.1% 1/10W 0603

RES 1.29K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW06031K29BETA TNPW06031K29BETA-ND TNPW06031K29BETA
Product Name Res Thin Film 0603 1.29K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers