Vishay Precision Group SMD 10W Resistor TNPW06031K27BEEA

Description
1.27kR 0.1% 1/10W SMD Thin Film Chip Resistor 0603 Product overview: TNPW06031K27BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K27BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.27kR 0.1% 1/10W SMD Thin Film Chip Resistor 0603 Product overview: TNPW06031K27BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K27BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-TNPW06031K27BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW06031K27BEEA
SMD 10W Resistor 52-TNPW06031K27BEEA
1.27kR 0.1% 1/10W SMD Thin Film Chip Resistor 0603 Product overview: TNPW06031K27BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K27BEEA can be used for catalog matching and distributor lookup.

1.27kR 0.1% 1/10W SMD Thin Film Chip Resistor 0603 Product overview: TNPW06031K27BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K27BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.27K OHM 1/10W 0.1% 0603 - TNPW06031K27BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/10W 0.1% 0603
TNPW06031K27BEEA
RES 1.27K OHM 1/10W 0.1% 0603 TNPW06031K27BEEA
RES 1.27Kohm 1/10W 0.1% 0603

RES 1.27Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3173-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3173-2-ND
Chip Resistor - Surface Mount 541-3173-2-ND
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3173-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3173-6-ND
Chip Resistor - Surface Mount 541-3173-6-ND
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3173-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3173-1-ND
Chip Resistor - Surface Mount 541-3173-1-ND
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06031K27BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K27BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K27BEEA
RES 1.27K OHM 0.1% 0.21W 0603

RES 1.27K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 1K27, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K27, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3230
Res, Thin Film, 1K27, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3230
RES, THIN FILM, 1K27, 0.1%, 0.063W, 0603, REEL; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K27, 0.1%, 0.063W, 0603, REEL; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06031K27BEEA TNPW06031K27BEEA 541-3173-2-ND TNPW06031K27BEEA 05R3230
Product Name SMD 10W Resistor RES 1.27K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 1K27, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 1270 ohms 1270 ohms 1270 ohms 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details