Vishay Precision Group SMD 125mW Resistor TNPW06031K15BEEA

Description
1.15kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06031K15BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K15BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.15kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06031K15BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K15BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW Resistor - 52-TNPW06031K15BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06031K15BEEA
SMD 125mW Resistor 52-TNPW06031K15BEEA
1.15kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06031K15BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K15BEEA can be used for catalog matching and distributor lookup.

1.15kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW06031K15BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K15BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3605-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3605-6-ND
Chip Resistor - Surface Mount 541-3605-6-ND
1.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3605-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3605-1-ND
Chip Resistor - Surface Mount 541-3605-1-ND
1.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3605-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3605-2-ND
Chip Resistor - Surface Mount 541-3605-2-ND
1.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.15K OHM 1/10W 0.1% 0603 - TNPW06031K15BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/10W 0.1% 0603
TNPW06031K15BEEA
RES 1.15K OHM 1/10W 0.1% 0603 TNPW06031K15BEEA
RES 1.15Kohm 1/10W 0.1% 0603

RES 1.15Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW06031K15BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06031K15BEEA
Resistors - Chip Resistor - Surface Mount TNPW06031K15BEEA
RES 1.15K OHM 0.1% 0.21W 0603

RES 1.15K OHM 0.1% 0.21W 0603

Supplier's Site
Resistor, Thin Film, 1.15Kohm, 100Mw 0.1%; No. Of Pins Vishay - 05R3215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.15Kohm, 100Mw 0.1%; No. Of Pins Vishay
05R3215
Resistor, Thin Film, 1.15Kohm, 100Mw 0.1%; No. Of Pins Vishay 05R3215
RESISTOR, THIN FILM, 1.15KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.15KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06031K15BEEA 541-3605-6-ND TNPW06031K15BEEA TNPW06031K15BEEA 05R3215
Product Name SMD 125mW Resistor Chip Resistor - Surface Mount RES 1.15K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Resistor, Thin Film, 1.15Kohm, 100Mw 0.1%; No. Of Pins Vishay
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1150 ohms 1150 ohms 1150 ohms 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details