Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount TNPW06031K00FHEA

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - TNPW06031K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
TNPW06031K00FHEA
Resistor-Fixed-Single-Surface-Mount TNPW06031K00FHEA
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - 541-3909-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3909-2-ND
Chip Resistor - Surface Mount 541-3909-2-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3909-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3909-6-ND
Chip Resistor - Surface Mount 541-3909-6-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3909-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3909-1-ND
Chip Resistor - Surface Mount 541-3909-1-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Aec-Q200, 1K, 1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5628
Res, Aec-Q200, 1K, 1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5628
RES, AEC-Q200, 1K, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K00FHEA 541-3909-2-ND 85AH5628
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Res, Aec-Q200, 1K, 1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details