Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06031K00DEEA

Description
1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3908-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3908-1-ND
Chip Resistor - Surface Mount 541-3908-1-ND
1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3908-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3908-6-ND
Chip Resistor - Surface Mount 541-3908-6-ND
1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3908-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3908-2-ND
Chip Resistor - Surface Mount 541-3908-2-ND
1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06031K00DEEA
900521-TNPW06031K00DEEA
Chip Resistor - Surface Mount - TNPW06031K00DEEA 900521-TNPW06031K00DEEA
Manufacturer: Vishay Win Source Part Number: 900521-TNPW06031K00D EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3908-2, 541-3908-1, 541-3908-6

Manufacturer: Vishay
Win Source Part Number: 900521-TNPW06031K00DEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3908-2, 541-3908-1, 541-3908-6

Buy Now Datasheet
SMD 0.1W Resistor - 52-TNPW06031K00DEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-TNPW06031K00DEEA
SMD 0.1W Resistor 52-TNPW06031K00DEEA
0603 1kR 0.5% 0.1W SMD Thin Film Resistor Product overview: TNPW06031K00DEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00DEEA can be used for catalog matching and distributor lookup.

0603 1kR 0.5% 0.1W SMD Thin Film Resistor Product overview: TNPW06031K00DEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00DEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0603 1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06031K00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06031K00DEEA
Res Thin Film 0603 1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K00DEEA
Res Thin Film 0603 1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3908-1-ND 900521-TNPW06031K00DEEA 52-TNPW06031K00DEEA TNPW06031K00DEEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW06031K00DEEA SMD 0.1W Resistor Res Thin Film 0603 1K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details